The UCC27200 is a high-frequency, half-bridge gate driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It features a 120V bootstrap voltage rating, 3A sink and source output currents, and an integrated 0.65Ω bootstrap diode. The device supports input thresholds compatible with CMOS logic and includes undervoltage lockout for both high-side and low-side drivers. It is available in the DDA (PowerPADâ„¢ SOIC) package, with a nominal body size of 3.9mm × 4.9mm. The operating temperature range is specified from â€"40°C to 150°C. Propagation delay is 22ns, with 8ns rise and 7ns fall times into a 1000pF load, and 1ns delay matching between high-side and low-side outputs.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1276117-UCC27200DDA
Packaging: Tube
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: UCC27200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Alternative Parts (Cross-Reference): L6387EDR; FAN7387M; FAN7387MX;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
3A, 120V Half Bridge Gate Driver, 1MHz, 2-Ch, HSOP Product overview: UCC27200DDA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200DDA can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
IC GATE DRVR HALF-BRIDGE 8SOPWR
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200DDA | 1276117-UCC27200DDA | 296-21433-5-ND | 730-UCC27200DDA | UCC27200DDA | UCC27200DDA | UCC27200DDA |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200DDA | Gate Drivers | 3A 120V 1MHz Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |