The UCC27200 is a half-bridge gate driver designed to drive two N-channel MOSFETs in high-side and low-side configurations. It is offered in an 8-pin SOIC package measuring 3.9mm by 4.9mm. The device supports a maximum bootstrap voltage of 120V and a maximum VDD voltage of 20V, with 3A peak source and sink output currents. Propagation delay is 22ns, with 8ns rise and 7ns fall times into a 1000pF load. It includes an on-chip bootstrap diode and undervoltage lockout for both high-side and low-side drivers. The operating temperature range is specified from -40°C to 140°C. The UCC27200 features CMOS-compatible input thresholds.
120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
3A, 120V Half Bridge Gate Driver, 8V UVLO, CMOS, 2-Ch, SOIC Product overview: UCC27200D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 8V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276116-UCC27200D
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27200
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 17V
Rise / Fall Time: 8ns, 7ns
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
IC, DVR HIGH/LOW SIDE 3A 8-SOIC; Driver Configuration:High Side and Low Side; Peak Output Current:3A; Supply Voltage Min:8V; Supply Voltage Max:17V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:20ns; RoHS Compliant: Yes
Power Switch/Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 120V Boot 3-A Peak HF HS/LS Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200D | 730-UCC27200D | 1276116-UCC27200D | 296-21432-5-ND | UCC27200D | 37AJ9140 | UCC27200D | UCC27200D | UCC27200D |
| Product Name | UCC27200 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | 3A 120V 8V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27200D | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Dvr High/low Side 3A 8-Soic; Driver Configuration Texas Instruments | Power Distribution Switches, Load Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||||
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | 8 to 17 volts | ||
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |