120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 798685-UCC27200ADRMT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 17 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: UCC27200A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSON (4x4)
Alternative Parts (Cross-Reference): MAX5063AASA+T; MAX5062AASA+T; MAX5063CASA+; MAX5063AASA+;
Introduction Date: August 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
3A 120V Half Bridge Gate Driver, 8V UVLO, VSON Product overview: UCC27200ADRMT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200ADRMT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Gate Drivers 120V Boot,3A Peak,Hi Freq,Hi/Lo-Side Drvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200ADRMT | 798685-UCC27200ADRMT | 730-UCC27200ADRMT | 296-UCC27200ADRMTCT-ND | UCC27200ADRMT | UCC27200ADRMT | UCC27200ADRMT |
| Product Name | UCC27200A 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200ADRMT | 3A 120V 8V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |