The UCC27200A is a half-bridge driver for N-channel MOSFETs, capable of sourcing and sinking 3 A of peak current with 22 ns propagation delay and 1 ns delay matching between high-side and low-side outputs. It includes an integrated bootstrap diode and operates with a maximum boot voltage of 120 V and VDD up to 20 V. The device withstands up to -18 V on the HS pin and features undervoltage lockout for both high-side and low-side drivers. It is specified for operation from -40°C to 150°C and is packaged in an 8-pin VSON with a 4.0 mm × 4.0 mm body size and an exposed thermal pad for improved thermal performance.
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-VSON -40 to 140
3-A, 120-V half bridge gate driver with 8-V UVLO, negative voltage handling and CMOS inputs 8-VSON -40 to 140 Product overview: UCC27200ADRMR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200ADRMR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-VSON (4x4)
IC GATE DRVR HALF-BRIDGE 8VSON
Gate Drivers 120V Boot,3A Peak,Hi Freq,Hi/Lo-Side Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200ADRMR | 730-UCC27200ADRMR | 296-29828-2-ND | UCC27200ADRMR | UCC27200ADRMR | UCC27200ADRMR |
| Product Name | UCC27200A 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns |