The UCC27200A is a high-frequency half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations, featuring an on-chip 0.65Ω bootstrap diode, 3A source and sink output current, 22ns propagation delay, and 1ns delay matching. It supports a maximum bootstrap voltage of 120V and a VDD voltage of 20V, with undervoltage lockout for both drivers. The device operates from -40°C to 150°C and withstands -18V on the HS pin. It is available in multiple packages including SOIC, VSON, and WSON, with a 9-pin VSON (DRC) variant measuring 3.0mm × 3.0mm. The UCC27200A features high-noise-immune CMOS input thresholds.
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 9-VSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 117014-UCC27200ADRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 9-VSON (3x3)
Supply Voltage - Operating: 8 V to 17 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
3-A, 120-V half bridge gate driver with 8-V UVLO, negative voltage handling and CMOS inputs 9-VSON -40 to 140 Product overview: UCC27200ADRCT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200ADRCT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 9-VSON (3x3)
IC GATE DRVR HALF-BRIDGE 9VSON
Gate Drivers 120V Boot,Hi Freq,Hi Low-Side Driver
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200ADRCT | 117014-UCC27200ADRCT | 296-37778-2-ND | 730-UCC27200ADRCT | UCC27200ADRCT | UCC27200ADRCT | UCC27200ADRCT |
| Product Name | UCC27200A 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | PMIC - PMIC - Gate Drivers - UCC27200ADRCT | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 8 to 17 volts | 17 to 8 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |