The UCC27200A is a half-bridge gate driver designed to control two N-channel MOSFETs in high-side and low-side configurations, featuring an on-chip bootstrap diode and independent inputs for flexible control. It is available in the SO PowerPAD (DDA) package, measuring 4.9mm × 3.9mm, with an exposed thermal pad for improved heat dissipation. The device supports a maximum boot voltage of 120V and VDD voltage of 20V, with 3A sink and source peak output current. Propagation delay is 22ns, with 8ns rise and 7ns fall times into a 1000pF load, and 1ns delay matching between high-side and low-side outputs. Undervoltage lockout is provided for both drivers, and it operates from -40°C to 150°C.
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SO PowerPAD -40 to 140
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
IC GATE DRVR HALF-BRIDGE 8SOPWR
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Gate Drivers 120V Boot,3A Peak,Hi Freq,Hi/Lo-Side Drvr
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200ADDA | UCC27200ADDA-ND | UCC27200ADDA | UCC27200ADDA | UCC27200ADDA |
| Product Name | UCC27200A 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 8 to 20 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns |