The UCC27200A is a high-frequency, 120-V half-bridge drivers with 3-A peak source and sink current, designed to drive two N-channel MOSFETs in high-side and low-side configurations. It includes an on-chip bootstrap diode and undervoltage lockout for both high-side and low-side drivers. The part is available in an 8-pin SOIC package with a body size of 4.9 mm × 3.9 mm and operates from -40°C to 150°C. Input thresholds are CMOS-compatible, and the device supports a maximum boot voltage of 120 V and VDD voltage of 20 V.
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
3A 120V Half Bridge Gate Driver, 2-Ch, SOIC, 7ns Fall Time Product overview: UCC27200AD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 120V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27200AD can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 120V Boot,3A Peak,Hi Freq,Hi/Lo-Side Drvr
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27200AD | 730-UCC27200AD | UCC27200AD-ND | UCC27200AD | UCC27200AD | UCC27200AD |
| Product Name | UCC27200A 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | 3A 120V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 8 to 20 volts | 12 volts | 8 to 17 volts | 17 to 8 volts | 8 to 17 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns |