Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583N UCC2583N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276113-UCC2583N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Applications: Secondary-Side Controller Operating Supply Voltage: 8.9 V ~ 14 V Part Status: Obsolete(EOL) Family Name: UCC2583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UCC2583D; UCC2583QTR; UCC2583Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276113-UCC2583N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Applications: Secondary-Side Controller Operating Supply Voltage: 8.9 V ~ 14 V Part Status: Obsolete(EOL) Family Name: UCC2583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UCC2583D; UCC2583QTR; UCC2583Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583N - 1276113-UCC2583N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583N
1276113-UCC2583N
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583N 1276113-UCC2583N
Manufacturer: Texas Instruments Win Source Part Number: 1276113-UCC2583N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Applications: Secondary-Side Controller Operating Supply Voltage: 8.9 V ~ 14 V Part Status: Obsolete(EOL) Family Name: UCC2583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): UCC2583D; UCC2583QTR; UCC2583Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276113-UCC2583N
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Applications: Secondary-Side Controller
Operating Supply Voltage: 8.9 V ~ 14 V
Part Status: Obsolete(EOL)
Family Name: UCC2583
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): UCC2583D; UCC2583QTR; UCC2583Q;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2583N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2583N
Power Supply Controllers, Monitors UCC2583N
Power Supply Controller Secondary-Side Controller 14-PDIP

Power Supply Controller Secondary-Side Controller 14-PDIP

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2583N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2583N
Power Supply Controllers, Monitors UCC2583N
Power Supply Controller Secondary-Side Controller 14-PDIP

Power Supply Controller Secondary-Side Controller 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276113-UCC2583N UCC2583N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583N Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details