Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583DTRG4 UCC2583DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276112-UCC2583DTRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Family Name: UCC2583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC2583QG3; UCC2583QTRG3; UCC2583N; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276112-UCC2583DTRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Family Name: UCC2583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC2583QG3; UCC2583QTRG3; UCC2583N; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583DTRG4 - 1276112-UCC2583DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583DTRG4
1276112-UCC2583DTRG4
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583DTRG4 1276112-UCC2583DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276112-UCC2583DTRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Family Name: UCC2583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC2583QG3; UCC2583QTRG3; UCC2583N; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276112-UCC2583DTRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 8.9 V ~ 14 V
Family Name: UCC2583
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): UCC2583QG3; UCC2583QTRG3; UCC2583N;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276112-UCC2583DTRG4
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC2583DTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details