The UCC2580-3 is a single-ended active clamp/reset PWM controller designed for high-performance switch-mode power supplies, featuring complementary main and auxiliary switch drive outputs with programmable deadtime. It is packaged in a 16-pin SOIC and specified for operation from -40°C to 85°C. The device includes voltage mode control with feedforward, programmable maximum duty cycle and volt-second limits, and integrated protection with latched shutdown and soft restart. The auxiliary output (OUT2) is inverted to drive NMOS FETs. Both outputs feature high-current drive capable of sourcing and sinking up to 1.2A and 0.4A respectively, with a switching frequency up to 430kHz. Undervoltage lockout thresholds are 9V turn-on and 8.5V turn-off.
Single Ended Active Clamp/Reset PWM 16-SOIC -40 to 85
16V active clamp current mode PWM controller with N-channel clamp FET and 16V turn-on, -40°C to 85°C 16-SOIC -40 to 85 Product overview: UCC2580D-3G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 16V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2580D-3G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2580D-3G4 | 715-UCC2580D-3G4 |
| Product Name | UCC2580-3 Single Ended Active Clamp/Reset PWM | N-Channel 16V SOIC DC-DC Converter IC |
| Package Type | Other; SOIC |