Single Ended Active Clamp/Reset PWM 16-SOIC -40 to 85
IC REG CTRLR BST FLYBK VM 16SOIC Product overview: UCC2580D-2G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2580D-2G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276105-UCC2580D-2G4
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 15 V
Family Name: UCC2580
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ISL6740IBZ-T; ISL6745AU; ISL6740IB;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2580D-2G4 | 715-UCC2580D-2G4 | 1276105-UCC2580D-2G4 |
| Product Name | UCC2580-2 Single Ended Active Clamp/Reset PWM | DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580D-2G4 |
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |