The UCC25706 is an 8-pin voltage mode pulse width modulator designed for high-speed operation, featuring an integrated oscillator and voltage feed-forward compensation. It supports an input voltage range greater than 4:1 and has a fast current limit delay of 25 ns, enhancing its responsiveness to overload conditions. The device includes a programmable maximum duty cycle clamp, which can be disabled to allow maximum duty cycle operation. With a start-up current of 50 OºA and an operating current of 4.2 mA at 1 MHz, the UCC25706 is optimized for efficiency. It is suitable for offline applications due to its higher turn-on voltage and wider under-voltage lockout (UVLO) range compared to similar devices. The UCC25706 is available in a compact MSOP package, minimizing board area and height, making it a suitable choice for space-constrained designs.
High Speed Voltage Mode Pulse Width Modulator 8-VSSOP -40 to 85
IC REG CTRL BST FLYBK ISO 8VSSOP Product overview: UCC25706DGKG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC25706DGKG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC25706DGKG4 | 715-UCC25706DGKG4 |
| Product Name | UCC25706 High Speed Voltage Mode Pulse Width Modulator | DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; VSSOP |