The UCC25705DGKTR is a high-speed voltage mode pulse width modulator in an 8-pin VSSOP package, designed for use in isolated and non-isolated power converters. It features a 4.2 mA operating current at 1 MHz, a 25 ns current-limit propagation delay, and a programmable maximum duty cycle clamp. The device operates with a start-up current of 30 to 90 μA and supports UVLO thresholds of 8.8 V (turn-on) and 8.0 V (turn-off). Operation is specified from -40°C to 85°C, and it includes integrated feed-forward compensation and an optocoupler interface.
High Speed Voltage Mode Pulse Width Modulator 8-VSSOP -40 to 85
15V voltage mode 4MHz PWM controller with 8.8V/8.0V UVLO , -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC25705DGKTR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4MHz, 8.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 4MHz, 8.8V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC25705DGKTR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC25705DGKTR | 715-UCC25705DGKTR |
| Product Name | UCC25705 High Speed Voltage Mode Pulse Width Modulator | 15V 4MHz 8.8V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; VSSOP |