Advanced Voltage Mode Pulse Width Modulator 14-PDIP -40 to 85
15V VCC, 1A Driver single ended 700KHz voltage mode PWM controller with 9.6V/8.8V UVLO, -40C to 85C 14-PDIP -40 to 85 Product overview: UCC25702N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A, 700KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 700KHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC25702N can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC25702N | 715-UCC25702N |
| Product Name | UCC25702 Advanced Voltage Mode Pulse Width Modulator | 15V 1A 700KHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; PDIP |
| Features | Soft Start,Synchronization Pin | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |