Texas Instruments Standard Linear and Logic Ic, Adv Volt Mode Pwm 14-Dip; Input Voltage Texas Instruments UCC25701N

Description
IC, ADV VOLT MODE PWM 14-DIP; Input Voltage:-; Output Voltage:-; Output Current:180mA; Supply Voltage Min:600mV; Supply Voltage Max:4V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:700kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, ADV VOLT MODE PWM 14-DIP; Input Voltage:-; Output Voltage:-; Output Current:180mA; Supply Voltage Min:600mV; Supply Voltage Max:4V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:700kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adv Volt Mode Pwm 14-Dip; Input Voltage Texas Instruments - 32AH7069 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adv Volt Mode Pwm 14-Dip; Input Voltage Texas Instruments
32AH7069
Ic, Adv Volt Mode Pwm 14-Dip; Input Voltage Texas Instruments 32AH7069
IC, ADV VOLT MODE PWM 14-DIP; Input Voltage:-; Output Voltage:-; Output Current:180mA; Supply Voltage Min:600mV; Supply Voltage Max:4V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:700kHz; Operating Temperature RoHS Compliant: Yes

IC, ADV VOLT MODE PWM 14-DIP; Input Voltage:-; Output Voltage:-; Output Current:180mA; Supply Voltage Min:600mV; Supply Voltage Max:4V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:700kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7069
Product Name Ic, Adv Volt Mode Pwm 14-Dip; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details