Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UCC256404DDBR

Description
Win Source Part Number: 1102030-UCC256404DDB R Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC256404DDBRCT, 296-UCC256404DDBRTR, 296-UCC256404DDBRDKR Base Product Number: UCC256404
Request a Quote Datasheet
Description
Win Source Part Number: 1102030-UCC256404DDB R Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC256404DDBRCT, 296-UCC256404DDBRTR, 296-UCC256404DDBRDKR Base Product Number: UCC256404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1102030-UCC256404DDBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1102030-UCC256404DDBR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1102030-UCC256404DDBR
Win Source Part Number: 1102030-UCC256404DDB R Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC256404DDBRCT, 296-UCC256404DDBRTR, 296-UCC256404DDBRDKR Base Product Number: UCC256404

Win Source Part Number: 1102030-UCC256404DDBR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Resonant Converter Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Input: 600V
Current - Supply: 2.2 mA
Voltage - Supply: 13V ~ 26V
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC256404DDBRCT,296-UCC256404DDBRTR,296-UCC256404DDBRDKR
Base Product Number: UCC256404

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC256404DDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC256404DDBR
Power Supply Controllers, Monitors UCC256404DDBR
Power Supply Controller Resonant Converter Controller 14-SOIC

Power Supply Controller Resonant Converter Controller 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1102030-UCC256404DDBR UCC256404DDBR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details