Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UCC256404ADDBR

Description
Win Source Part Number: 969362-UCC256404ADDB R Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-UCC256404ADDBRDK R,296-UCC256404ADDBR TR,296-UCC256404ADDB RCT Base Product Number: UCC256404
Request a Quote
Description
Win Source Part Number: 969362-UCC256404ADDB R Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-UCC256404ADDBRDK R,296-UCC256404ADDBR TR,296-UCC256404ADDB RCT Base Product Number: UCC256404
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 969362-UCC256404ADDBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
969362-UCC256404ADDBR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 969362-UCC256404ADDBR
Win Source Part Number: 969362-UCC256404ADDB R Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-UCC256404ADDBRDK R,296-UCC256404ADDBR TR,296-UCC256404ADDB RCT Base Product Number: UCC256404

Win Source Part Number: 969362-UCC256404ADDBR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Resonant Converter Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Input: 600V
Current - Supply: 2.2 mA
Voltage - Supply: 13V ~ 26V
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-UCC256404ADDBRDKR,296-UCC256404ADDBRTR,296-UCC256404ADDBRCT
Base Product Number: UCC256404

Buy Now
Power Supply Controllers, Monitors - UCC256404ADDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC256404ADDBR
Power Supply Controllers, Monitors UCC256404ADDBR
Power Supply Controller Resonant Converter Controller 14-SOIC

Power Supply Controller Resonant Converter Controller 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 969362-UCC256404ADDBR UCC256404ADDBR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details