Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UCC256403DDBT

Description
Win Source Part Number: 981419-UCC256403DDBT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC256403DDBTTR, 296-UCC256403DDBTCT, 296-UCC256403DDBTDKR Base Product Number: UCC256403
Request a Quote Datasheet
Description
Win Source Part Number: 981419-UCC256403DDBT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC256403DDBTTR, 296-UCC256403DDBTCT, 296-UCC256403DDBTDKR Base Product Number: UCC256403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 981419-UCC256403DDBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
981419-UCC256403DDBT
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 981419-UCC256403DDBT
Win Source Part Number: 981419-UCC256403DDBT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 600V Current - Supply: 2.2 mA Voltage - Supply: 13V ~ 26V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC256403DDBTTR, 296-UCC256403DDBTCT, 296-UCC256403DDBTDKR Base Product Number: UCC256403

Win Source Part Number: 981419-UCC256403DDBT
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Resonant Converter Controller
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 600V
Current - Supply: 2.2 mA
Voltage - Supply: 13V ~ 26V
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC256403DDBTTR,296-UCC256403DDBTCT,296-UCC256403DDBTDKR
Base Product Number: UCC256403

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC256403DDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC256403DDBT
Power Supply Controllers, Monitors UCC256403DDBT
Power Supply Controller Resonant Converter Controller 14-SOIC

Power Supply Controller Resonant Converter Controller 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 981419-UCC256403DDBT UCC256403DDBT
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details