Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC25630-3DDBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317585-UCC25630-3DD BT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 35kHz ~ 1MHz Control Features: Hybrid Hysteretic Control (HHC) Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 11.25V ~ 26V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UCC25630,296-47494- 6,296-47494-2,UCC256 30-3DDBT-ND,296-4749 4-1 Base Product Number: UCC25630 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317585-UCC25630-3DD BT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 35kHz ~ 1MHz Control Features: Hybrid Hysteretic Control (HHC) Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 11.25V ~ 26V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UCC25630,296-47494- 6,296-47494-2,UCC256 30-3DDBT-ND,296-4749 4-1 Base Product Number: UCC25630 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317585-UCC25630-3DDBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317585-UCC25630-3DDBT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317585-UCC25630-3DDBT
Manufacturer: Texas Instruments Win Source Part Number: 1317585-UCC25630-3DD BT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 35kHz ~ 1MHz Control Features: Hybrid Hysteretic Control (HHC) Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 11.25V ~ 26V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UCC25630,296-47494- 6,296-47494-2,UCC256 30-3DDBT-ND,296-4749 4-1 Base Product Number: UCC25630 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317585-UCC25630-3DDBT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 35kHz ~ 1MHz
Control Features: Hybrid Hysteretic Control (HHC)
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 11.25V ~ 26V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UCC25630,296-47494-6,296-47494-2,UCC25630-3DDBT-ND,296-47494-1
Base Product Number: UCC25630
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317585-UCC25630-3DDBT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details