Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWPR UCC2540PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 139371-UCC2540PWPR Packaging: Reel - TR Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-HTSSOP Supply Voltage - Operating: 8.5 V to 35 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139371-UCC2540PWPR Packaging: Reel - TR Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-HTSSOP Supply Voltage - Operating: 8.5 V to 35 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWPR - 139371-UCC2540PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWPR
139371-UCC2540PWPR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWPR 139371-UCC2540PWPR
Manufacturer: Texas Instruments Win Source Part Number: 139371-UCC2540PWPR Packaging: Reel - TR Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-HTSSOP Supply Voltage - Operating: 8.5 V to 35 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 139371-UCC2540PWPR
Packaging: Reel - TR
Applications: Secondary-Side Controller
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 8.5 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2540PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2540PWPR
Power Supply Controllers, Monitors UCC2540PWPR
Power Supply Controller Secondary-Side Controller 20-HTSSOP

Power Supply Controller Secondary-Side Controller 20-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 139371-UCC2540PWPR UCC2540PWPR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWPR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details