Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWP UCC2540PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 043424-UCC2540PWP Packaging: Reel - TR Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-HTSSOP Supply Voltage - Operating: 8.5 V to 35 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043424-UCC2540PWP Packaging: Reel - TR Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-HTSSOP Supply Voltage - Operating: 8.5 V to 35 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWP - 043424-UCC2540PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWP
043424-UCC2540PWP
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWP 043424-UCC2540PWP
Manufacturer: Texas Instruments Win Source Part Number: 043424-UCC2540PWP Packaging: Reel - TR Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-HTSSOP Supply Voltage - Operating: 8.5 V to 35 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043424-UCC2540PWP
Packaging: Reel - TR
Applications: Secondary-Side Controller
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 8.5 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2540PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2540PWP
Power Supply Controllers, Monitors UCC2540PWP
Power Supply Controller Secondary-Side Controller 20-HTSSOP

Power Supply Controller Secondary-Side Controller 20-HTSSOP

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2540PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2540PWP
Power Supply Controllers, Monitors UCC2540PWP
Power Supply Controller Secondary-Side Controller 20-HTSSOP

Power Supply Controller Secondary-Side Controller 20-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 043424-UCC2540PWP UCC2540PWP
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC2540PWP Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products