Texas Instruments Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC2540EVM-054 UCC2540EVM-054

Description
Manufacturer: Texas Instruments Win Source Part Number: 798725-UCC2540EVM-05 4 Series: Predictive Gate Drive Regulator Topology: Buck Voltage - Output: 1.5V, 3.3V Voltage - Input: 18.5 V ~ 35 V Main Purpose: AC/DC, Primary and Secondary Side Power - Output: 36W Frequency - Switching: 400kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 7.5A, 7.5A Utilized IC / Part: UCC2540, UCC38083 Family Name: UCC2540EVM-054 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798725-UCC2540EVM-05 4 Series: Predictive Gate Drive Regulator Topology: Buck Voltage - Output: 1.5V, 3.3V Voltage - Input: 18.5 V ~ 35 V Main Purpose: AC/DC, Primary and Secondary Side Power - Output: 36W Frequency - Switching: 400kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 7.5A, 7.5A Utilized IC / Part: UCC2540, UCC38083 Family Name: UCC2540EVM-054 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC2540EVM-054 - 798725-UCC2540EVM-054 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC2540EVM-054
798725-UCC2540EVM-054
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC2540EVM-054 798725-UCC2540EVM-054
Manufacturer: Texas Instruments Win Source Part Number: 798725-UCC2540EVM-05 4 Series: Predictive Gate Drive Regulator Topology: Buck Voltage - Output: 1.5V, 3.3V Voltage - Input: 18.5 V ~ 35 V Main Purpose: AC/DC, Primary and Secondary Side Power - Output: 36W Frequency - Switching: 400kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 7.5A, 7.5A Utilized IC / Part: UCC2540, UCC38083 Family Name: UCC2540EVM-054 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798725-UCC2540EVM-054
Series: Predictive Gate Drive
Regulator Topology: Buck
Voltage - Output: 1.5V, 3.3V
Voltage - Input: 18.5 V ~ 35 V
Main Purpose: AC/DC, Primary and Secondary Side
Power - Output: 36W
Frequency - Switching: 400kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 7.5A, 7.5A
Utilized IC / Part: UCC2540, UCC38083
Family Name: UCC2540EVM-054
Board Type: Fully Populated
Outputs and Type: 2, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - UCC2540EVM-054 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
UCC2540EVM-054
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards UCC2540EVM-054
EVALUATION MODULE FOR UCC2540

EVALUATION MODULE FOR UCC2540

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 798725-UCC2540EVM-054 UCC2540EVM-054
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC2540EVM-054 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311327 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-915-VHETH-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - 1EDI3051 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details