Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC24650DBVR UCC24650DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276088-UCC24650DBVR Packaging: Reel Mounting Style: SMD Applications: Wake Up Monitor Supply Current: 63μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 28V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276088-UCC24650DBVR Packaging: Reel Mounting Style: SMD Applications: Wake Up Monitor Supply Current: 63μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24650DBVR - 1276088-UCC24650DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24650DBVR
1276088-UCC24650DBVR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24650DBVR 1276088-UCC24650DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1276088-UCC24650DBVR Packaging: Reel Mounting Style: SMD Applications: Wake Up Monitor Supply Current: 63μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 28V

Manufacturer: Texas Instruments
Win Source Part Number: 1276088-UCC24650DBVR
Packaging: Reel
Mounting Style: SMD
Applications: Wake Up Monitor
Supply Current: 63μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 28V

Buy Now
Power Supply Controllers, Monitors - UCC24650DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24650DBVR
Power Supply Controllers, Monitors UCC24650DBVR
Power Supply Controller Wake Up Monitor SOT-23-5

Power Supply Controller Wake Up Monitor SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276088-UCC24650DBVR UCC24650DBVR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC24650DBVR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1896851 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details