Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC24636DBVR UCC24636DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806626-UCC24636DBVR Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 28V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806626-UCC24636DBVR Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24636DBVR - 806626-UCC24636DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24636DBVR
806626-UCC24636DBVR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24636DBVR 806626-UCC24636DBVR
Manufacturer: Texas Instruments Win Source Part Number: 806626-UCC24636DBVR Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 28V

Manufacturer: Texas Instruments
Win Source Part Number: 806626-UCC24636DBVR
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller, Synchronous Rectifier
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.6V ~ 28V

Buy Now
Power Supply Controllers, Monitors - UCC24636DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24636DBVR
Power Supply Controllers, Monitors UCC24636DBVR
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 806626-UCC24636DBVR UCC24636DBVR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC24636DBVR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details