Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UCC24612-2DBVT

Description
Win Source Part Number: 1112318-UCC24612-2DB VT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 4V ~ 28V Current - Supply: 4 A Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): UCC24612-2DBVT .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48385-6,296-4838 5-2,296-48385-1 Base Product Number: UCC24612
Request a Quote Datasheet
Description
Win Source Part Number: 1112318-UCC24612-2DB VT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 4V ~ 28V Current - Supply: 4 A Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): UCC24612-2DBVT .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48385-6,296-4838 5-2,296-48385-1 Base Product Number: UCC24612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1112318-UCC24612-2DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1112318-UCC24612-2DBVT
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1112318-UCC24612-2DBVT
Win Source Part Number: 1112318-UCC24612-2DB VT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 4V ~ 28V Current - Supply: 4 A Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): UCC24612-2DBVT .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48385-6,296-4838 5-2,296-48385-1 Base Product Number: UCC24612

Win Source Part Number: 1112318-UCC24612-2DBVT
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Adapters
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 4V ~ 28V
Current - Supply: 4 A
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): UCC24612-2DBVT .;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48385-6,296-48385-2,296-48385-1
Base Product Number: UCC24612

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC24612-2DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24612-2DBVT
Power Supply Controllers, Monitors UCC24612-2DBVT
Power Supply Controller Adapters SOT-23-5

Power Supply Controller Adapters SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112318-UCC24612-2DBVT UCC24612-2DBVT
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details