Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-2DBVR UCC24612-2DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 848538-UCC24612-2DBV R Features: Power Supply Controller Package: Reel - TR Family Name: UCC24612 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC24612-2DBVR-ND, 296-50513-6, 296-50513-1, 296-50513-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848538-UCC24612-2DBV R Features: Power Supply Controller Package: Reel - TR Family Name: UCC24612 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC24612-2DBVR-ND, 296-50513-6, 296-50513-1, 296-50513-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-2DBVR - 848538-UCC24612-2DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-2DBVR
848538-UCC24612-2DBVR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-2DBVR 848538-UCC24612-2DBVR
Manufacturer: Texas Instruments Win Source Part Number: 848538-UCC24612-2DBV R Features: Power Supply Controller Package: Reel - TR Family Name: UCC24612 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC24612-2DBVR-ND, 296-50513-6, 296-50513-1, 296-50513-2

Manufacturer: Texas Instruments
Win Source Part Number: 848538-UCC24612-2DBVR
Features: Power Supply Controller
Package: Reel - TR
Family Name: UCC24612
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC24612-2DBVR-ND, 296-50513-6, 296-50513-1, 296-50513-2

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC24612-2DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24612-2DBVR
Power Supply Controllers, Monitors UCC24612-2DBVR
Power Supply Controller Adapters SOT-23-5

Power Supply Controller Adapters SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 848538-UCC24612-2DBVR UCC24612-2DBVR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC24612-2DBVR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details