Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UCC24612-1DBVT

Description
Win Source Part Number: 1253036-UCC24612-1DB VT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 4V ~ 28V Current - Supply: 4 A Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48384-6,296-4838 4-1,296-48384-2 Base Product Number: UCC24612
Request a Quote Datasheet
Description
Win Source Part Number: 1253036-UCC24612-1DB VT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 4V ~ 28V Current - Supply: 4 A Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48384-6,296-4838 4-1,296-48384-2 Base Product Number: UCC24612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253036-UCC24612-1DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253036-UCC24612-1DBVT
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253036-UCC24612-1DBVT
Win Source Part Number: 1253036-UCC24612-1DB VT Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Adapters Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 4V ~ 28V Current - Supply: 4 A Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48384-6,296-4838 4-1,296-48384-2 Base Product Number: UCC24612

Win Source Part Number: 1253036-UCC24612-1DBVT
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Adapters
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 4V ~ 28V
Current - Supply: 4 A
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48384-6,296-48384-1,296-48384-2
Base Product Number: UCC24612

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC24612-1DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24612-1DBVT
Power Supply Controllers, Monitors UCC24612-1DBVT
Power Supply Controller Adapters SOT-23-5

Power Supply Controller Adapters SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253036-UCC24612-1DBVT UCC24612-1DBVT
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers