UCC24610DRBT is a secondary-side synchronous rectifier controller in an 8-pin SON package with an exposed thermal pad, measuring 3.00 mm × 3.00 mm. It operates up to 600 kHz and is optimized for 5-V output systems, featuring micro-power sleep current, automatic light-load management, and synchronous wake-up. The device includes protection on TON and EN/TOFF pins, a SYNC input for CCM operation, and 20-ns typical turn-off propagation delay. It is rated for operation from -40°C to 125°C and meets moisture sensitivity level 2 with a peak reflow temperature of 260°C.
Secondary Side Synchronous Rectifier Controller 8-SON -40 to 125
Gate Drivers Secondary Side Sync Rectifier Controller
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC24610DRBT | UCC24610DRBT |
| Product Name | UCC24610 Secondary Side Synchronous Rectifier Controller | Gate Drivers |
| Output Configuration | Single | |
| Output Current | 3 amps | |
| Supply Voltage | 4.5 to 6.5 volts | |
| Rise Time | 14 ns | |
| Fall Time | 9 ns |