Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBT UCC24610DRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 035742-UCC24610DRBT Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 2.15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035742-UCC24610DRBT Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 2.15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBT - 035742-UCC24610DRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBT
035742-UCC24610DRBT
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBT 035742-UCC24610DRBT
Manufacturer: Texas Instruments Win Source Part Number: 035742-UCC24610DRBT Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 2.15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035742-UCC24610DRBT
Packaging: Reel - TR
Applications: Flyback, Forward Converters, LLC
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Operating Supply Current: 2.15mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC24610DRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24610DRBT
Power Supply Controllers, Monitors UCC24610DRBT
Power Supply Controller Flyback, Forward Converters, LLC 8-SON (3x3)

Power Supply Controller Flyback, Forward Converters, LLC 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 035742-UCC24610DRBT UCC24610DRBT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DRBT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details