The UCC24610DRBR is a secondary-side synchronous rectifier controller optimized for 5-V systems, available in an 8-pin SON package with a 3.0-mm × 3.0-mm body and an exposed thermal pad. It operates at up to 600 kHz, features micro-power sleep current, automatic light-load management, and protection on programming inputs. The device supports direct biasing from a 5-V output and is suitable for flyback and LLC converters. It operates over a temperature range of -40°C to 125°C and meets the Level-2-260C-1 YEAR moisture sensitivity rating.
Secondary Side Synchronous Rectifier Controller 8-SON -40 to 125
Gate Drivers Secondary Side Sync Rectifier Controller
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC24610DRBR | UCC24610DRBR |
| Product Name | UCC24610 Secondary Side Synchronous Rectifier Controller | Gate Drivers |
| Output Configuration | Single | |
| Output Current | 3 amps | |
| Supply Voltage | 4.5 to 6.5 volts | |
| Rise Time | 14 ns | |
| Fall Time | 9 ns |