Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DR UCC24610DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081857-UCC24610DR Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 2.15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081857-UCC24610DR Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 2.15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DR - 081857-UCC24610DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DR
081857-UCC24610DR
PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DR 081857-UCC24610DR
Manufacturer: Texas Instruments Win Source Part Number: 081857-UCC24610DR Packaging: Reel - TR Applications: Flyback, Forward Converters, LLC Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 2.15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081857-UCC24610DR
Packaging: Reel - TR
Applications: Flyback, Forward Converters, LLC
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 2.15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC24610DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC24610DR
Power Supply Controllers, Monitors UCC24610DR
Power Supply Controller Flyback, Forward Converters, LLC 8-SOIC

Power Supply Controller Flyback, Forward Converters, LLC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081857-UCC24610DR UCC24610DR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC24610DR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products