The UCC24610DR is a secondary-side synchronous rectifier controller optimized for 5-V systems, designed for use in AC-to-DC adapters, bias supplies, and low-voltage rectification circuits in flyback and LLC converters. It is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an operating temperature range of -40°C to 125°C. The device supports up to 600 kHz operation, features micro-power sleep current, automatic light-load management, and synchronous wake-up. It includes protection on programming inputs and a SYNC input for continuous conduction mode operation. Gate drive impedance is 1.6 Ω sink and 2.0 Ω source, with a typical turn-off propagation delay of 20 ns. The device may be biased directly from a 5-V output and requires minimal external components.
Secondary Side Synchronous Rectifier Controller 8-SOIC -40 to 125
Gate Drivers Secondary Side Sync Rectifier Controller
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC24610DR | UCC24610DR |
| Product Name | UCC24610 Secondary Side Synchronous Rectifier Controller | Gate Drivers |
| Output Configuration | Single | |
| Output Current | 3 amps | |
| Supply Voltage | 4.5 to 6.5 volts | |
| Rise Time | 14 ns | |
| Fall Time | 9 ns |