The UCC24610D is a secondary-side synchronous rectifier controller designed for 5-V output applications in flyback and LLC converters, implemented in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It operates up to 600 kHz, features 1.6-Ω sink and 2.0-Ω source gate drive impedances, and supports automatic light-load management with micro-power sleep current. The device can be biased directly from a 5-V output and includes protection on TON and EN/TOFF pins. It operates from -40°C to 125°C.
Secondary Side Synchronous Rectifier Controller 8-SOIC -40 to 125
Gate Drivers Secondary Side Sync Rectifier Controller
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC24610D | UCC24610D |
| Product Name | UCC24610 Secondary Side Synchronous Rectifier Controller | Gate Drivers |
| Output Configuration | Single | |
| Output Current | 3 amps | |
| Supply Voltage | 4.5 to 6.5 volts | |
| Rise Time | 14 ns | |
| Fall Time | 9 ns |