4-A, 3.75-kVrms opto-compatible single channel isolated gate driver 6-SOIC -40 to 125 Product overview: UCC23313DWY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC23313DWY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354177-UCC23313DWY
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SOIC
Base Product Number: UCC23313
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 2.1V
Number of Channels: 1
Current - Output High, Low: 4.5A, 5.3A
Approval Agency: CQC, UL, VDE
Voltage - Isolation: 3750Vrms
Rise / Fall Time (Typ): 28ns, 25ns (Max)
Current - DC Forward (If) (Max): 16 mA
Current - Peak Output: 4.5A, 5.3A
Common Mode Transient Immunity (Min): 150kV/µs
Propagation Delay tpLH / tpHL (Max): 105ns, 105ns
Pulse Width Distortion (Max): 35ns
Voltage - Output Supply: 14V ~ 33V
DGTL ISO 3.75KV 1CH GT DVR 6SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-UCC23313DWY | 1354177-UCC23313DWY | UCC23313DWY |
| Product Name | Isolated SOIC Gate Driver IC | Isolators - Isolators - Gate Drivers | Isolators - Isolators - Gate Drivers |
| Output Voltage | 33 volts | ||
| Rise Time | 28 ns | ||
| Fall Time | 25 ns | ||
| Propagation Delay | 105 ns |