Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC2305N UCC2305N

Description
Manufacturer: Texas Instruments Win Source Part Number: 048445-UCC2305N Packaging: Tube/Rail Type: HID Lamp Controller Mounting: Through Hole Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-PDIP Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 13
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048445-UCC2305N Packaging: Tube/Rail Type: HID Lamp Controller Mounting: Through Hole Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-PDIP Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC2305N
UCC2305N
PMIC - PMIC - Lighting, Ballast Controllers - UCC2305N UCC2305N
Manufacturer: Texas Instruments Win Source Part Number: 048445-UCC2305N Packaging: Tube/Rail Type: HID Lamp Controller Mounting: Through Hole Frequency: 80kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-PDIP Supply Voltage - Operating: 5 V to 18 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 13

Manufacturer: Texas Instruments
Win Source Part Number: 048445-UCC2305N
Packaging: Tube/Rail
Type: HID Lamp Controller
Mounting: Through Hole
Frequency: 80kHz to 120kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 5 V to 18 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 13

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC2305N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC2305N
Controller Type HID Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details