Texas Instruments Isolated 10A 5.7kV SOIC Gate Driver IC UCC21710DW

Description
Isolated Gate Driver, ±10A, 5.7kV RMS, 1Ch, OCP, 16-SOIC, Auto Temp Product overview: UCC21710DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 5.7kV, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, 10A, 5.7kV, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21710DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated Gate Driver, ±10A, 5.7kV RMS, 1Ch, OCP, 16-SOIC, Auto Temp Product overview: UCC21710DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 5.7kV, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, 10A, 5.7kV, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21710DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 10A 5.7kV SOIC Gate Driver IC
906-UCC21710DW
Isolated 10A 5.7kV SOIC Gate Driver IC 906-UCC21710DW
Isolated Gate Driver, ±10A, 5.7kV RMS, 1Ch, OCP, 16-SOIC, Auto Temp Product overview: UCC21710DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 5.7kV, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, 10A, 5.7kV, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21710DW can be used for catalog matching and distributor lookup.

Isolated Gate Driver, ±10A, 5.7kV RMS, 1Ch, OCP, 16-SOIC, Auto Temp Product overview: UCC21710DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 5.7kV, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, 10A, 5.7kV, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21710DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1349087-UCC21710DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1349087-UCC21710DW
Isolators - Isolators - Gate Drivers 1349087-UCC21710DW
Win Source Part Number: 1349087-UCC21710DW Category: Isolators - Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise / Fall Time (Typ): 33ns, 27ns Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 150V/ns Propagation Delay tpLH / tpHL (Max): 130ns, 130ns Current - Peak Output: 10A Pulse Width Distortion (Max): 30ns Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC21710 Approval Agency: UL, VDE

Win Source Part Number: 1349087-UCC21710DW
Category: Isolators - Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 40
Technology: Capacitive Coupling
Current - Output High, Low: 10A, 10A
Rise / Fall Time (Typ): 33ns, 27ns
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 150V/ns
Propagation Delay tpLH / tpHL (Max): 130ns, 130ns
Current - Peak Output: 10A
Pulse Width Distortion (Max): 30ns
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC21710
Approval Agency: UL, VDE

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21710DW
Isolators - Isolators - Gate Drivers UCC21710DW
DGTL ISO 5.7KV 1CH GT DVR 16SOIC

DGTL ISO 5.7KV 1CH GT DVR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC21710DW 1349087-UCC21710DW UCC21710DW
Product Name Isolated 10A 5.7kV SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Supply Voltage 3 to ? volts
Output Voltage 33 volts
Rise Time 33 ns
Fall Time 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 296-DRV8300UDRGERCT-ND - DigiKey
Specs
Driver Type High-side; Low-side; Three-phase
Output Configuration Noninverting
Output Current 1.5 amps
View Details
3 suppliers
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6282ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details