Texas Instruments High-Performance Analog Dual Isolated SOIC Gate Driver IC UCC21541DWR

Description
1.5-A/2.5-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, disable pin 16-SOIC -40 to 125 Product overview: UCC21541DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21541DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5-A/2.5-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, disable pin 16-SOIC -40 to 125 Product overview: UCC21541DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21541DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Isolated SOIC Gate Driver IC - 906-UCC21541DWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Isolated SOIC Gate Driver IC
906-UCC21541DWR
Dual Isolated SOIC Gate Driver IC 906-UCC21541DWR
1.5-A/2.5-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, disable pin 16-SOIC -40 to 125 Product overview: UCC21541DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21541DWR can be used for catalog matching and distributor lookup.

1.5-A/2.5-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, disable pin 16-SOIC -40 to 125 Product overview: UCC21541DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21541DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1353116-UCC21541DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1353116-UCC21541DWR
Isolators - Isolators - Gate Drivers 1353116-UCC21541DWR
Win Source Part Number: 1353116-UCC21541DWR Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: UCC21541 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 1.5A, 2.5A Approval Agency: CQC, UL, VDE Voltage - Isolation: 5700Vrms Rise / Fall Time (Typ): 8ns, 9ns Current - Peak Output: 1.5A, 2.5A Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Pulse Width Distortion (Max): 6.5ns Voltage - Output Supply: 9.2V ~ 18V

Win Source Part Number: 1353116-UCC21541DWR
Category: Isolators - Isolators - Gate Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: UCC21541
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Current - Output High, Low: 1.5A, 2.5A
Approval Agency: CQC, UL, VDE
Voltage - Isolation: 5700Vrms
Rise / Fall Time (Typ): 8ns, 9ns
Current - Peak Output: 1.5A, 2.5A
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Pulse Width Distortion (Max): 6.5ns
Voltage - Output Supply: 9.2V ~ 18V

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21541DWR
Isolators - Isolators - Gate Drivers UCC21541DWR
DGTL ISO 5.7KV 2CH GT DVR 16SOIC

DGTL ISO 5.7KV 2CH GT DVR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC21541DWR
Gate Drivers UCC21541DWR
Gate Drivers 1.5A/2.5A, reinforced isolation dual-channel gate driver 16-SOIC -40 to 125

Gate Drivers 1.5A/2.5A, reinforced isolation dual-channel gate driver 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC21541DWR 1353116-UCC21541DWR UCC21541DWR UCC21541DWR
Product Name Dual Isolated SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers Gate Drivers
Supply Voltage 3 to ? volts
Output Voltage 18 volts
Rise Time 8 ns
Fall Time 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD12533-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6832EEPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Driver ICs - 2EDN7533F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details