The UCC21540DWR is a reinforced isolated dual-channel gate driver in a 16-pin SOIC package, designed to drive power MOSFETs, IGBTs, and GaN transistors with up to 4 A peak source and 6 A peak sink current. It features a 5.7-kVrms isolation barrier, 33 ns typical propagation delay, and greater than 125 V/ns common-mode transient immunity. The device includes resistor-programmabl
Manufacturer: Texas Instruments
Win Source Part Number: 938049-UCC21540DWR
Operating Temperature Range: -40°C ~ 125°C
Features: 4A, 6A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC21540
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 938049-UCC21540DWR |
| Product Name | Isolators - Gate Drivers - UCC21540DWR |
| TJ | -40 to 125 C (-40 to 257 F) |