Texas Instruments Isolators - Isolators - Gate Drivers UCC21540ADWR

Description
Win Source Part Number: 1352578-UCC21540ADWR Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Base Product Number: UCC21540 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 4A, 6A Approval Agency: CQC, UL, VDE Voltage - Isolation: 1.5kVrms Rise / Fall Time (Typ): 5ns, 6ns Current - Peak Output: 4A Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Pulse Width Distortion (Max): 5.5ns Voltage - Output Supply: 6V ~ 18V
Request a Quote Datasheet
Description
Win Source Part Number: 1352578-UCC21540ADWR Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Base Product Number: UCC21540 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 4A, 6A Approval Agency: CQC, UL, VDE Voltage - Isolation: 1.5kVrms Rise / Fall Time (Typ): 5ns, 6ns Current - Peak Output: 4A Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Pulse Width Distortion (Max): 5.5ns Voltage - Output Supply: 6V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1352578-UCC21540ADWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1352578-UCC21540ADWR
Isolators - Isolators - Gate Drivers 1352578-UCC21540ADWR
Win Source Part Number: 1352578-UCC21540ADWR Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Base Product Number: UCC21540 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Channels: 2 Current - Output High, Low: 4A, 6A Approval Agency: CQC, UL, VDE Voltage - Isolation: 1.5kVrms Rise / Fall Time (Typ): 5ns, 6ns Current - Peak Output: 4A Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Pulse Width Distortion (Max): 5.5ns Voltage - Output Supply: 6V ~ 18V

Win Source Part Number: 1352578-UCC21540ADWR
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: UCC21540
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Channels: 2
Current - Output High, Low: 4A, 6A
Approval Agency: CQC, UL, VDE
Voltage - Isolation: 1.5kVrms
Rise / Fall Time (Typ): 5ns, 6ns
Current - Peak Output: 4A
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Pulse Width Distortion (Max): 5.5ns
Voltage - Output Supply: 6V ~ 18V

Buy Now Datasheet
Dual 1.5KV Gate Driver IC - 906-UCC21540ADWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5KV Gate Driver IC
906-UCC21540ADWR
Dual 1.5KV Gate Driver IC 906-UCC21540ADWR
DGTL ISO 1.5KV 2CH GT DVR 14SOIC Product overview: UCC21540ADWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21540ADWR can be used for catalog matching and distributor lookup.

DGTL ISO 1.5KV 2CH GT DVR 14SOIC Product overview: UCC21540ADWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21540ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21540ADWR
Isolators - Isolators - Gate Drivers UCC21540ADWR
DGTL ISO 1.5KV 2CH GT DVR 14SOIC

DGTL ISO 1.5KV 2CH GT DVR 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1352578-UCC21540ADWR 906-UCC21540ADWR UCC21540ADWR
Product Name Isolators - Isolators - Gate Drivers Dual 1.5KV Gate Driver IC Isolators - Isolators - Gate Drivers
Output Voltage 18 volts
Rise Time 5 ns 5 ns
Fall Time 6 ns 6 ns
Propagation Delay 40 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810ARGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557EEB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers