Half-Bridge Gate Driver IC CMOS/TTL 14-SOIC
Win Source Part Number: 1253482-UCC21530DWK
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 1.6V
Current - Peak Output (Source, Sink): 4A, 6A
Rise / Fall Time (Typ): 6ns, 7ns
Voltage - Supply: 3V ~ 18V
Package / Case: 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 130°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-UCC21530DWK
Base Product Number: UCC21530
Dual-Channel Gate Driver, 5.7kVrms Isolation, 4A/6A, 14-SOIC Product overview: UCC21530DWK from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC21530DWK can be used for catalog matching and distributor lookup.
Gate Drivers 4-A, 6-A, 5.7-kVrms isolated dual-channel gate driver with enable 14-SOIC -40 to 125
Half-Bridge Gate Driver IC CMOS/TTL 14-SOIC
IC GATE DRVR ISOLATED
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC21530DWK-ND | 1253482-UCC21530DWK | 730-UCC21530DWK | UCC21530DWK | UCC21530DWK | UCC21530DWK |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Dual 4A 6A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to ? volts | 3 to 18 volts | 18 to 3 volts | |
| Rise Time | 6 ns | 6 ns | 6 ns | |||
| Fall Time | 7 ns | 7 ns | 7 ns |