Isolated Gate Driver, 4A/6A, Dual-Ch, 5.7kV, 8V UVLO, 16-SOIC Product overview: UCC21521DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521DW can be used for catalog matching and distributor lookup.
ISOLATED GATE DRIVER, 2-CH, 6A, WSOIC-16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Gate Drivers 4-A, 6-A Iso Dual Channel Gate Driver
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-UCC21521DW | 27AJ0929 | UCC21521DW | UCC21521DW |
| Product Name | Dual Isolated 4A 6A Gate Driver IC | Isolated Gate Driver, 2-Ch, 6A, Wsoic-16; Driver Configuration Texas Instruments | Gate Drivers | Isolators - Isolators - Gate Drivers |
| Supply Voltage | 3 to ? volts | 3 to 18 volts |