Texas Instruments Dual Isolated SOIC Gate Driver IC UCC21521CDWR

Description
4-A/6-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, enable pin 16-SOIC -40 to 125 Product overview: UCC21521CDWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521CDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-A/6-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, enable pin 16-SOIC -40 to 125 Product overview: UCC21521CDWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521CDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Isolated SOIC Gate Driver IC
906-UCC21521CDWR
Dual Isolated SOIC Gate Driver IC 906-UCC21521CDWR
4-A/6-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, enable pin 16-SOIC -40 to 125 Product overview: UCC21521CDWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521CDWR can be used for catalog matching and distributor lookup.

4-A/6-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, enable pin 16-SOIC -40 to 125 Product overview: UCC21521CDWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators- Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators- Isolators - Gate Drivers
Isolators- Isolators - Gate Drivers
Manufacturer: Texas Instruments Category: Isolators- Isolators - Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Capacitive Coupling Number of Channels: 2 Operating Temperature: -40°C ~ 125°C Supplier Device Package: 16-SOIC Base Product Number: UCC21521 Package / Case: 16-SOIC (0.295", 7.50mm Width)

Manufacturer: Texas Instruments
Category: Isolators- Isolators - Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Capacitive Coupling
Number of Channels: 2
Operating Temperature: -40°C ~ 125°C
Supplier Device Package: 16-SOIC
Base Product Number: UCC21521
Package / Case: 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21521CDWR
Isolators - Isolators - Gate Drivers UCC21521CDWR
DGTL ISO 5.7KV 2CH GT DVR 16SOIC

DGTL ISO 5.7KV 2CH GT DVR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC21521CDWR
Gate Drivers UCC21521CDWR
Gate Drivers 4-A, 6-A, 5.7-kVRMS Isolated Dual-Channel Gate Driver with Enable 16-SOIC -40 to 125

Gate Drivers 4-A, 6-A, 5.7-kVRMS Isolated Dual-Channel Gate Driver with Enable 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC21521CDWR UCC21521CDWR UCC21521CDWR
Product Name Dual Isolated SOIC Gate Driver IC Isolators- Isolators - Gate Drivers Isolators - Isolators - Gate Drivers Gate Drivers
Supply Voltage 3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Self-Powered Single-Channel Isolated GaNFET Gate Driver with Power-Thru Integrated Isolated Bias Supply - AHV85110KNHTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 1000 volts
Package Type NH
View Details
Gate Driver ICs - 1EDI3021AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
LED Drivers - NCR401UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details