Texas Instruments Standard Linear and Logic Dual Isolated 4A 6A Gate Driver IC UCC21521ADW

Description
Dual-Channel Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21521ADW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521ADW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21521ADW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521ADW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Isolated 4A 6A Gate Driver IC
906-UCC21521ADW
Dual Isolated 4A 6A Gate Driver IC 906-UCC21521ADW
Dual-Channel Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21521ADW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521ADW can be used for catalog matching and distributor lookup.

Dual-Channel Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21521ADW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21521ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21521ADW
Isolators - Isolators - Gate Drivers UCC21521ADW
DGTL ISO 5.7KV 2CH GT DVR 16SOIC

DGTL ISO 5.7KV 2CH GT DVR 16SOIC

Supplier's Site
Igbt Driver, High Side/low Side, Wsoic16; Driver Configuration Texas Instruments - 28AH6314 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, High Side/low Side, Wsoic16; Driver Configuration Texas Instruments
28AH6314
Igbt Driver, High Side/low Side, Wsoic16; Driver Configuration Texas Instruments 28AH6314
IGBT DRIVER, HIGH SIDE/LOW SIDE, WSOIC16; Driver Configuration:High Side and Low Side; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-;RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE/LOW SIDE, WSOIC16; Driver Configuration:High Side and Low Side; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC21521ADW UCC21521ADW 28AH6314
Product Name Dual Isolated 4A 6A Gate Driver IC Isolators - Isolators - Gate Drivers Igbt Driver, High Side/low Side, Wsoic16; Driver Configuration Texas Instruments
Supply Voltage 3 to ? volts 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53328-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDC2351DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 74AUP1Z125GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details