DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Gate Drivers Automotive 4A/6A, 5.7 kVrms Isolated Dual Channel Gate Driver 16-SOIC -40 to 125
MOSFET/IGBT DRIVER, AUTO, HALF BRIDGE; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC21520QDWQ1 | UCC21520QDWQ1 | 52AH7802 |
| Product Name | Isolators - Isolators - Gate Drivers | Gate Drivers | Mosfet/igbt Driver, Auto, Half Bridge; Driver Configuration Texas Instruments |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |