Texas Instruments Standard Linear and Logic Dual Isolated 4A 6A Gate Driver IC UCC21520DW

Description
Dual-Ch Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21520DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21520DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Ch Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21520DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21520DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Isolated 4A 6A Gate Driver IC
906-UCC21520DW
Dual Isolated 4A 6A Gate Driver IC 906-UCC21520DW
Dual-Ch Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21520DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21520DW can be used for catalog matching and distributor lookup.

Dual-Ch Isolated Gate Driver, 4A/6A, 5.7kV, 16-SOIC Product overview: UCC21520DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4A, 6A, 5.7kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4A, 6A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21520DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21520DW
Isolators - Isolators - Gate Drivers UCC21520DW
DGTL ISO 5.7KV 2CH GT DVR 16SOIC

DGTL ISO 5.7KV 2CH GT DVR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC21520DW
Gate Drivers UCC21520DW
Gate Drivers 4A/6A, 5.7 kVrms Isolated Dual Channel Gate Driver 16-SOIC -40 to 125

Gate Drivers 4A/6A, 5.7 kVrms Isolated Dual Channel Gate Driver 16-SOIC -40 to 125

Buy Now Datasheet
Igbt/mosfet Driver, H-Bridge, 6A, Soic16; Driver Configuration Texas Instruments - 33AH5479 - Newark, An Avnet Company
Chicago, IL, United States
Igbt/mosfet Driver, H-Bridge, 6A, Soic16; Driver Configuration Texas Instruments
33AH5479
Igbt/mosfet Driver, H-Bridge, 6A, Soic16; Driver Configuration Texas Instruments 33AH5479
IGBT/MOSFET DRIVER, H-BRIDGE, 6A, SOIC16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:6.5V; Supply Voltage Max:25V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; OperatingRoHS Compliant: Yes

IGBT/MOSFET DRIVER, H-BRIDGE, 6A, SOIC16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:6.5V; Supply Voltage Max:25V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC21520DW UCC21520DW UCC21520DW 33AH5479
Product Name Dual Isolated 4A 6A Gate Driver IC Isolators - Isolators - Gate Drivers Gate Drivers Igbt/mosfet Driver, H-Bridge, 6A, Soic16; Driver Configuration Texas Instruments
Supply Voltage 3 to ? volts 6.5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers