4-A/6-A, 5.7-kVRMS dual-channel isolated gate driver with 8-V UVLO, dual input, disable pin 16-SOIC -40 to 125 Product overview: UCC21520ADW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC21520ADW can be used for catalog matching and distributor lookup.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
ISOLATED GATE DRIVER, 2CH, WSOIC-16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:19ns; Output Delay:19ns; OperatingRoHS Compliant: Yes
Gate Drivers 4A/6A, 5.7kVrms Gate Driver
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-UCC21520ADW | UCC21520ADW | 52AH7801 | UCC21520ADW |
| Product Name | Dual Isolated SOIC Gate Driver IC | Isolators - Isolators - Gate Drivers | Isolated Gate Driver, 2Ch, Wsoic-16; Driver Configuration Texas Instruments | Gate Drivers |
| Supply Voltage | 3 to ? volts | 3 to 18 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | WSOIC |