Automotive 4-A/6-A, 3.0-kVRMS 2-channel isolated gate driver with 8-V UVLO, programmable dead time 16-SOIC -40 to 125 Product overview: UCC21222QDRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Isolated, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC21222QDRQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
IC GATE DRVR HALF-BRIDGE 16SOIC
Gate Drivers Automotive 4-A, 6-A, 3.0-kV(RMS) Isolated Dual-Channel Gate Driver With Dead Time 16-SOIC -40 to 125
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC21222QDRQ1 | 296-UCC21222QDRQ1TR-ND | UCC21222QDRQ1 | UCC21222QDRQ1 | UCC21222QDRQ1 |
| Product Name | Automotive Dual Isolated SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 3 to ? volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 6 amps | 6 amps | |||
| Rise Time | 5 ns | 5 ns | |||
| Fall Time | 6 ns | 6 ns |