Automotive 4-A/6-A, 3.0-kVRMS 2-channel isolated gate driver with 8-V UVLO, programmable dead time 16-SOIC -40 to 125 Product overview: UCC21222QDQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Isolated, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC21222QDQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Win Source Part Number: 1353179-UCC21222QDQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: UCC21222
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Rise / Fall Time (Typ): 5ns, 6ns
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.25V, 1.6V
Current - Peak Output (Source, Sink): 4A, 6A
Gate Drivers Automotive 4-A, 6-A, 3.0-kV(RMS) Isolated Dual-Channel Gate Driver With Dead Time 16-SOIC -40 to 125
IC GATE DRVR HALF-BRIDGE 16SOIC
MOSFET/IGBT DRIVER, HIGH/LOW, SOIC-16; Driver Configuration:High Side and Low Side; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC21222QDQ1 | 296-48847-ND | 1353179-UCC21222QDQ1 | UCC21222QDQ1 | UCC21222QDQ1 | 27AJ0928 | UCC21222QDQ1 |
| Product Name | Automotive Dual Isolated SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet/igbt Driver, High/low, Soic-16; Driver Configuration Texas Instruments | Gate Drivers |
| Supply Voltage | 3 to ? volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Rise Time | 5 ns | 5 ns | 5 ns | ||||
| Fall Time | 6 ns | 6 ns | 6 ns |