4-A/6-A, 3.0-kVRMS dual-channel isolated gate driver with 8-V UVLO, programmable dead time 16-SOIC -40 to 125 Product overview: UCC21222D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC21222D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Win Source Part Number: 1206904-UCC21222D
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.25V, 1.6V
Current - Peak Output (Source, Sink): 4A, 6A
Rise / Fall Time (Typ): 5ns, 6ns
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): UCC21222D .;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49437
Base Product Number: UCC21222
IC GATE DRVR HALF-BRIDGE 16SOIC
Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Gate Drivers 4-A, 6-A, 3.0-kV(RMS) isolated dual-channel gate driver with dead time 16-SOIC -40 to 125
ISOLATED 2-CH GATE DRIVER, 6A, SOIC-16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:28ns; Output Delay:28ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC21222D | 296-49437-ND | 1206904-UCC21222D | UCC21222D | UCC21222D | UCC21222D | 27AJ0927 |
| Product Name | Dual Isolated SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Isolated 2-Ch Gate Driver, 6A, Soic-16; Driver Configuration Texas Instruments |
| Supply Voltage | 3 to ? volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Rise Time | 5 ns | 5 ns | 5 ns | ||||
| Fall Time | 6 ns | 6 ns | 6 ns |