Texas Instruments Standard Linear and Logic Gate Drivers UCC21220D

Description
Gate Drivers 4-A, 6-A, 3.0-kVRMS isolated dual-channel gate driver 16-SOIC -40 to 125
Datasheet
Description
Gate Drivers 4-A, 6-A, 3.0-kVRMS isolated dual-channel gate driver 16-SOIC -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
UCC21220D
Gate Drivers UCC21220D
Gate Drivers 4-A, 6-A, 3.0-kVRMS isolated dual-channel gate driver 16-SOIC -40 to 125

Gate Drivers 4-A, 6-A, 3.0-kVRMS isolated dual-channel gate driver 16-SOIC -40 to 125

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC21220D
Isolators - Isolators - Gate Drivers UCC21220D
DGTL ISO 3KV 2CH GATE DVR 16SOIC

DGTL ISO 3KV 2CH GATE DVR 16SOIC

Supplier's Site
Dual Gate Driver, Half Bridge, Soic-16; Driver Configuration Texas Instruments - 27AJ0926 - Newark, An Avnet Company
Chicago, IL, United States
Dual Gate Driver, Half Bridge, Soic-16; Driver Configuration Texas Instruments
27AJ0926
Dual Gate Driver, Half Bridge, Soic-16; Driver Configuration Texas Instruments 27AJ0926
DUAL GATE DRIVER, HALF BRIDGE, SOIC-16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:28ns; Output Delay:28ns; RoHS Compliant: Yes

DUAL GATE DRIVER, HALF BRIDGE, SOIC-16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:28ns; Output Delay:28ns; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number UCC21220D UCC21220D 27AJ0926
Product Name Gate Drivers Isolators - Isolators - Gate Drivers Dual Gate Driver, Half Bridge, Soic-16; Driver Configuration Texas Instruments
Package Type SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2525N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6260KLJ-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.3500 amps
View Details